TVS DIODE 48VWM 84.3VC POWERMIT1 Product overview: UPTB48E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UPTB48E3/TR7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341433-UPTB48E3/TR7
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: UPT
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 54V
Power - Peak Pulse: 150W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.78A
Mounting Type: Surface Mount
Package / Case: DO-216AA
Supplier Device Package: Powermite 1 (DO216-AA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPTB48
Voltage - Clamping (Max) @ Ipp: 84.3V
84.3V Clamp 1.78A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
TVS DIODE 48VWM 84.3VC POWERMIT1
TVS 48V 150W BI 1 PMT (D0216) ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UPTB48E3/TR7 | 1341433-UPTB48E3/TR7 | 150-UPTB48E3/TR7TR-ND | UPTB48E3/TR7 | 34AJ7763 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 48V 150W Bi 1 Pmt (D0216) Rohs Compliant Microchip |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | DO-216AA | DO-216AA | Powermite 1 (DO216-AA) | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts |