The UPD301B/C is a stand-alone, small form factor USB Type-C™ Power Delivery (PD) Port Controller compliant with the USB Type-C™ Power Delivery 3.0 Specification. The UPD301B/C provides stand-alone operation for a wide range of PD applications, enabling cable plug orientation and detection for a USB Type-C receptacle, and implementing baseband communication with the connecting USB Type-C device via the integrated USB Power Delivery 3.0 MAC.
The UPD301B/C is an integrated PD solution with the functionality of a SAMD20 (32-bit ARM Cortex-M0+) microcontroller and a UPD350 PD MAC/PHY. Optionally, a second, third, or fourth PD port is supported via SPI connection to additional external Microchip UPD350 devices. The embedded 32-bit ARM Cortex-M0+ executes the Microchip USB Power Delivery Software Framework (PSF) Power Delivery stack. Microchip PSF is available at the Microchip GitHub location. A Quick Start Guide and User Manual are also available on the GitHub page. The UPD301B/C devices are shipped blank and require programming with compiled application specific code before operation. Programming is supported by Microchip's industry standard MPLAB X IDE programming environment.
The PSF firmware stack allows for a wide range of USB Power Delivery applications, including but not limited to: Single or Multi-Port Source Only applications, Bus-Powered Sink applications, Battery-Powered Sink applications, and Dual Role Data / Dual Role Power applications such as PD-based docking stations or PD-based dongles. Charge only applications are support in the UPD301B, while all others are supported in the UPD301C. The PSF firmware stack is a continuously deployed open source stack. Not all features that are able to be supported by the UPD301B/C device are necessarily supported by PSF. The supported features may be expanded over time. Additional feature development or status of basic feature development may be requested through Microchip support channels.
By integrating the PD firmware and many of the analog discrete components required for USB Type-C PD applications, the UPD301B/C provides a flexible, stand-alone, PD solution for designers who wish to integrate the PD operation with a system controller, implement a custom power supply circuit, support unique PDOs or charging algorithms, or simply control their own PD code.
For product comparison, please consider: UPD301C
Additional Features
USB Type-C™ (1) Power Delivery (PD) Solution for
- Source-only applications (UPD301B)
- Source-only, Sink-only, Dual Role Power, and Dual Role Data applications (UPD301C)
• Companion device for USB PD Software Framework (PSF) open source firmware stack
• Fully Customizable software
• Standard Power Delivery power profiles (15/27/45/60/100W) supported with no software modification
• USB Power Delivery 3.0 compliant MAC
• USB Type-C™ connector support with connection detection and control
• Integrated Analog Discrete Components Reduce Bill of Materials and Design Footprint
• Easily Supports up to 3 additional Power Delivery ports Port via UPD350 Add-on
• Commercial, Industrial, and Automotive Temperature Support
The UPD301B/C is a stand-alone, small form factor USB Type-C™ Power Delivery (PD) Port Controller compliant with the USB Type-C™ Power Delivery 3.0 Specification. The UPD301B/C provides stand-alone operation for a wide range of PD applications, enabling cable plug orientation and detection for a USB Type-C receptacle, and implementing baseband communication with the connecting USB Type-C device via the integrated USB Power Delivery 3.0 MAC.
The UPD301B/C is an integrated PD solution with the functionality of a SAMD20 (32-bit ARM Cortex-M0+) microcontroller and a UPD350 PD MAC/PHY. Optionally, a second, third, or fourth PD port is supported via SPI connection to additional external Microchip UPD350 devices. The embedded 32-bit ARM Cortex-M0+ executes the Microchip USB Power Delivery Software Framework (PSF) Power Delivery stack. Microchip PSF is available at the Microchip GitHub location. A Quick Start Guide and User Manual are also available on the GitHub page. The UPD301B/C devices are shipped blank and require programming with compiled application specific code before operation. Programming is supported by Microchip's industry standard MPLAB X IDE programming environment.
The PSF firmware stack allows for a wide range of USB Power Delivery applications, including but not limited to: Single or Multi-Port Source Only applications, Bus-Powered Sink applications, Battery-Powered Sink applications, and Dual Role Data / Dual Role Power applications such as PD-based docking stations or PD-based dongles. Charge only applications are support in the UPD301B, while all others are supported in the UPD301C. The PSF firmware stack is a continuously deployed open source stack. Not all features that are able to be supported by the UPD301B/C device are necessarily supported by PSF. The supported features may be expanded over time. Additional feature development or status of basic feature development may be requested through Microchip support channels.
By integrating the PD firmware and many of the analog discrete components required for USB Type-C PD applications, the UPD301B/C provides a flexible, stand-alone, PD solution for designers who wish to integrate the PD operation with a system controller, implement a custom power supply circuit, support unique PDOs or charging algorithms, or simply control their own PD code.
For product comparison, please consider: UPD301C
Additional Features
- USB Type-C™ (1) Power Delivery (PD) Solution for
- - Source-only applications (UPD301B)
- - Source-only, Sink-only, Dual Role Power, and Dual Role Data applications (UPD301C)
- • Companion device for USB PD Software Framework (PSF) open source firmware stack
- • Fully Customizable software
- • Standard Power Delivery power profiles (15/27/45/60/100W) supported with no software modification
- • USB Power Delivery 3.0 compliant MAC
- • USB Type-C™ connector support with connection detection and control
- • Integrated Analog Discrete Components Reduce Bill of Materials and Design Footprint
- • Easily Supports up to 3 additional Power Delivery ports Port via UPD350 Add-on
- • Commercial, Industrial, and Automotive Temperature Support