Microchip Technology, Inc. OEM Parts - OEM Parts (T - Z) - UM7108C UM7108C

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026469-UM7108C Power Dissipation: 10 W Reverse Voltage: 800 V Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Stud RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 10 W
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026469-UM7108C Power Dissipation: 10 W Reverse Voltage: 800 V Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Stud RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 10 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UM7108C - 1026469-UM7108C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UM7108C
1026469-UM7108C
OEM Parts - OEM Parts (T - Z) - UM7108C 1026469-UM7108C
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026469-UM7108C Power Dissipation: 10 W Reverse Voltage: 800 V Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Stud RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 10 W

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026469-UM7108C
Power Dissipation: 10 W
Reverse Voltage: 800 V
Number of Pins: 2
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Stud
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Power Dissipation: 10 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1026469-UM7108C
Product Name OEM Parts - OEM Parts (T - Z) - UM7108C
Unlock Full Specs
to access all available technical data