Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102247-UM4306B
Power Dissipation: 10 W
Reverse Voltage: 600 V
Number of Pins: 2
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Element Configuration: Single
Max Power Dissipation: 10 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102247-UM4306B |
| Product Name | OEM Parts - OEM Parts (T - Z) - UM4306B |