Microchip Technology, Inc. OEM Parts - OEM Parts (T - Z) - UM4301D UM4301D

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102245-UM4301D Packaging: Bulk Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Non-Compliant Radiation Hardening: No Element Configuration: Single Max Power Dissipation: 15 W
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102245-UM4301D Packaging: Bulk Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Non-Compliant Radiation Hardening: No Element Configuration: Single Max Power Dissipation: 15 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UM4301D - 1102245-UM4301D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UM4301D
1102245-UM4301D
OEM Parts - OEM Parts (T - Z) - UM4301D 1102245-UM4301D
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102245-UM4301D Packaging: Bulk Number of Pins: 2 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Non-Compliant Radiation Hardening: No Element Configuration: Single Max Power Dissipation: 15 W

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102245-UM4301D
Packaging: Bulk
Number of Pins: 2
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Mount: Stud
RoHS: Non-Compliant
Radiation Hardening: No
Element Configuration: Single
Max Power Dissipation: 15 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1102245-UM4301D
Product Name OEM Parts - OEM Parts (T - Z) - UM4301D
Unlock Full Specs
to access all available technical data