Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized UCS81003AMR-C1A-V03

Description
Win Source Part Number: 1353783-UCS81003AMR- C1A-V03 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VQFN (5x5) Base Product Number: UCS81003 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB Dedicated Charging Port (DCP), Power Switch REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 650µA
Request a Quote Datasheet
Description
Win Source Part Number: 1353783-UCS81003AMR- C1A-V03 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VQFN (5x5) Base Product Number: UCS81003 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB Dedicated Charging Port (DCP), Power Switch REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 650µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1353783-UCS81003AMR-C1A-V03 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1353783-UCS81003AMR-C1A-V03
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1353783-UCS81003AMR-C1A-V03
Win Source Part Number: 1353783-UCS81003AMR- C1A-V03 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VQFN (5x5) Base Product Number: UCS81003 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB Dedicated Charging Port (DCP), Power Switch REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 650µA

Win Source Part Number: 1353783-UCS81003AMR-C1A-V03
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x5)
Base Product Number: UCS81003
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: USB Dedicated Charging Port (DCP), Power Switch
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply: 650µA

Buy Now Datasheet
Power Management IC - 761-UCS81003AMR-C1A-V03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
761-UCS81003AMR-C1A-V03
Power Management IC 761-UCS81003AMR-C1A-V03
USB PORT POWER CONTROLLER Product overview: UCS81003AMR-C1A-V03 from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UCS81003AMR-C1A- V03 can be used for catalog matching and distributor lookup.

USB PORT POWER CONTROLLER Product overview: UCS81003AMR-C1A-V03 from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UCS81003AMR-C1A-V03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - UCS81003AMR-C1A-V03 - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
UCS81003AMR-C1A-V03
Power Management - Specialized UCS81003AMR-C1A-V03
USB PORT POWER CONTROLLER

USB PORT POWER CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1353783-UCS81003AMR-C1A-V03 761-UCS81003AMR-C1A-V03 UCS81003AMR-C1A-V03
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management IC Power Management - Specialized
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data