Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-DIP
IC REG CTRLR BUCK/BOOST 8DIP
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-DIP
IC REG CTRLR BUCK/BOOST 8DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3843AM-ND | UC3843AM | UC3843AM | UC3843AM |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| fsw | 500 kHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Special Features | Frequency Control |