Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-DIP
IC REG CTRLR BUCK/BOOST 8DIP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-UC2845AM-ND | UC2845AM |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | |
| fsw | 500 kHz |