Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR BUCK/BOOST 14SOIC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-UC2843AD-ND | UC2843AD |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | |
| fsw | 500 kHz |