Manufacturer: Microchip Technology
Win Source Part Number: 901678-UC2842AM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down - DC-DC Controller IC 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 10V ~ 30V
Part Status: Discontinued at Digi-Key
Family Name: UC*84
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-DIP
IC REG CTRLR BST FLYBK ISO 8-DIP
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-DIP
IC REG CTRLR BST FLYBK ISO 8-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901678-UC2842AM | UC2842AM-ND | UC2842AM | UC2842AM | UC2842AM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2842AM | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | PhaseOut; Discontinued at Digi-Key | Discontinued at Digi-Key | Removed | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | ||||
| fsw | 500 kHz |