Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1842AY UC1842AY

Description
Manufacturer: Microchip Technology Win Source Part Number: 938006-UC1842AY Operating Temperature Range: -55°C ~ 125°C (TA) Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down - DC-DC Controller IC 8-CERDIP Package: Tube Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 10V ~ 30V Family Name: UC1842 Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1163, 1259-1163-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938006-UC1842AY Operating Temperature Range: -55°C ~ 125°C (TA) Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down - DC-DC Controller IC 8-CERDIP Package: Tube Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 10V ~ 30V Family Name: UC1842 Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1163, 1259-1163-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1842AY - 938006-UC1842AY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1842AY
938006-UC1842AY
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1842AY 938006-UC1842AY
Manufacturer: Microchip Technology Win Source Part Number: 938006-UC1842AY Operating Temperature Range: -55°C ~ 125°C (TA) Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down - DC-DC Controller IC 8-CERDIP Package: Tube Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 10V ~ 30V Family Name: UC1842 Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1163, 1259-1163-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 938006-UC1842AY
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down - DC-DC Controller IC 8-CERDIP
Package: Tube
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 10V ~ 30V
Family Name: UC1842
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1259-1163, 1259-1163-MIL

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC1842AY - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC1842AY
PMIC - Voltage Regulators - DC DC Switching Controllers UC1842AY
IC PWM CTRLR CURR MODE 8CDIP

IC PWM CTRLR CURR MODE 8CDIP

Supplier's Site Datasheet
DC DC Switching Controllers - UC1842AY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC1842AY
DC DC Switching Controllers UC1842AY
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-CERDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-CERDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 938006-UC1842AY UC1842AY UC1842AY
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1842AY PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type DIP; Other; 8-CERDIP DIP; Other; 8-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Special Features Frequency Control
Duty Cycle 96 96
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5-REEL - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
Voltage Controllers - 1900327 - RS Components, Ltd.
Specs
Configuration / Function Boost
Package Type DIP; Other; Pdip
IOUT 2 amps
View Details
5.5A 600kHz Voltage Regulator IC - 739-LM22676TJE-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
IOUT 3 amps
View Details
2 suppliers
DC DC Switching Controllers - CHL8325A-64CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 40-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers