Atmel Corporation RF Transceiver ICs - U7004B-MFSG3 U7004B-MFSG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 051552-U7004B-MFSG3 Packaging: Reel - TR Type: TxRx Only Frequency: 1.9GHz Power - Output: 26.5dBm Current - Receiving: 8mA RF Family/Standard: General ISM > 1GHZ Current - Transmitting: 450mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Dimension: 20-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 4.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051552-U7004B-MFSG3 Packaging: Reel - TR Type: TxRx Only Frequency: 1.9GHz Power - Output: 26.5dBm Current - Receiving: 8mA RF Family/Standard: General ISM > 1GHZ Current - Transmitting: 450mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Dimension: 20-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 4.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - U7004B-MFSG3 - 051552-U7004B-MFSG3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - U7004B-MFSG3
051552-U7004B-MFSG3
RF Transceiver ICs - U7004B-MFSG3 051552-U7004B-MFSG3
Manufacturer: Microchip Technology Win Source Part Number: 051552-U7004B-MFSG3 Packaging: Reel - TR Type: TxRx Only Frequency: 1.9GHz Power - Output: 26.5dBm Current - Receiving: 8mA RF Family/Standard: General ISM > 1GHZ Current - Transmitting: 450mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Dimension: 20-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 4.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051552-U7004B-MFSG3
Packaging: Reel - TR
Type: TxRx Only
Frequency: 1.9GHz
Power - Output: 26.5dBm
Current - Receiving: 8mA
RF Family/Standard: General ISM > 1GHZ
Current - Transmitting: 450mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Dimension: 20-LSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 4.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 051552-U7004B-MFSG3
Product Name RF Transceiver ICs - U7004B-MFSG3
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details