Microchip Technology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFPG3Y U6820BM-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115194-U6820BM-MFPG 3Y Packaging: Reel - TR Features: Auto Restart, Status Flag Applications: General Purpose Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 18 V Rds On (Typ): 4 Ohm LS, 6.25 Ohm HS Load Type: Inductive Current - Peak Output: 50mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115194-U6820BM-MFPG 3Y Packaging: Reel - TR Features: Auto Restart, Status Flag Applications: General Purpose Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 18 V Rds On (Typ): 4 Ohm LS, 6.25 Ohm HS Load Type: Inductive Current - Peak Output: 50mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFPG3Y - 1115194-U6820BM-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFPG3Y
1115194-U6820BM-MFPG3Y
PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFPG3Y 1115194-U6820BM-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 1115194-U6820BM-MFPG 3Y Packaging: Reel - TR Features: Auto Restart, Status Flag Applications: General Purpose Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 18 V Rds On (Typ): 4 Ohm LS, 6.25 Ohm HS Load Type: Inductive Current - Peak Output: 50mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115194-U6820BM-MFPG3Y
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BCDMOS
Fault Protection: Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO
Voltage - Load: 6 V to 18 V
Rds On (Typ): 4 Ohm LS, 6.25 Ohm HS
Load Type: Inductive
Current - Peak Output: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - U6820BM-MFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
U6820BM-MFPG3Y
Full Half-Bridge Drivers U6820BM-MFPG3Y
Half Bridge (4) Driver General Purpose BCDMOS 16-SOIC

Half Bridge (4) Driver General Purpose BCDMOS 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 1115194-U6820BM-MFPG3Y U6820BM-MFPG3Y
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFPG3Y Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 16-SO SOIC; 16-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810RGZTG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
LED Drivers - NCR321ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
Clock Buffers, Drivers - SI53354BD12818-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details