Microchip Technology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFP U6820BM-MFP

Description
Manufacturer: Microchip Technology Win Source Part Number: 798621-U6820BM-MFP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Technology: BCDMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: SPI Fault Protection: Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (4) Voltage - Load: 6 V ~ 18 V Rds On (Typ): 4 Ohm LS, 6.25 Ohm HS Load Type: Inductive Current - Peak Output: 50mA Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 798621-U6820BM-MFP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Technology: BCDMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: SPI Fault Protection: Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (4) Voltage - Load: 6 V ~ 18 V Rds On (Typ): 4 Ohm LS, 6.25 Ohm HS Load Type: Inductive Current - Peak Output: 50mA Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFP - 798621-U6820BM-MFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFP
798621-U6820BM-MFP
PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFP 798621-U6820BM-MFP
Manufacturer: Microchip Technology Win Source Part Number: 798621-U6820BM-MFP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Technology: BCDMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: SPI Fault Protection: Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (4) Voltage - Load: 6 V ~ 18 V Rds On (Typ): 4 Ohm LS, 6.25 Ohm HS Load Type: Inductive Current - Peak Output: 50mA Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 798621-U6820BM-MFP
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Technology: BCDMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: SPI
Fault Protection: Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Voltage - Load: 6 V ~ 18 V
Rds On (Typ): 4 Ohm LS, 6.25 Ohm HS
Load Type: Inductive
Current - Peak Output: 50mA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - U6820BM-MFP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
U6820BM-MFP-ND
Full, Half-Bridge (H Bridge) Drivers U6820BM-MFP-ND
Half Bridge (4) Driver General Purpose BCDMOS 16-SOIC

Half Bridge (4) Driver General Purpose BCDMOS 16-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - U6820BM-MFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
U6820BM-MFP
Full Half-Bridge Drivers U6820BM-MFP
Half Bridge (4) Driver General Purpose BCDMOS 16-SOIC

Half Bridge (4) Driver General Purpose BCDMOS 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 798621-U6820BM-MFP U6820BM-MFP-ND U6820BM-MFP
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - U6820BM-MFP Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Packing Method Tube; Tube; Other Tube Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type 16-SOIC
Packing Method Tube; Tube; Other
View Details
 - 74CBTLV1G125DBVRQ1 - Rochester Electronics
Texas Instruments
Specs
Package Type SOT-23-5
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74AUP1G126GX/S500H - Rochester Electronics
Specs
Package Type SOT1226
Packing Method Tape Reel; Tape & Reel; Other
View Details