Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - U643B-MFPG3 U643B-MFPG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 849184-U643B-MFPG3 Features: Controller Package: Reel - TR Part Status: Obsolete Family Name: U643B Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 849184-U643B-MFPG3 Features: Controller Package: Reel - TR Part Status: Obsolete Family Name: U643B Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U643B-MFPG3
U643B-MFPG3
PMIC - PMIC - Lighting, Ballast Controllers - U643B-MFPG3 U643B-MFPG3
Manufacturer: Microchip Technology Win Source Part Number: 849184-U643B-MFPG3 Features: Controller Package: Reel - TR Part Status: Obsolete Family Name: U643B Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 849184-U643B-MFPG3
Features: Controller
Package: Reel - TR
Part Status: Obsolete
Family Name: U643B
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U643B-MFPG3
PMIC - Lighting, Ballast Controllers U643B-MFPG3
IC FLASHER CNTRL 8SO

IC FLASHER CNTRL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U643B-MFPG3 U643B-MFPG3
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U643B-MFPG3 PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FA165 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details