Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - U6433B-MFPG3 U6433B-MFPG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115181-U6433B-MFPG3 Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 16.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115181-U6433B-MFPG3 Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 16.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U6433B-MFPG3
U6433B-MFPG3
PMIC - PMIC - Lighting, Ballast Controllers - U6433B-MFPG3 U6433B-MFPG3
Manufacturer: Microchip Technology Win Source Part Number: 1115181-U6433B-MFPG3 Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 16.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1115181-U6433B-MFPG3
Packaging: Reel - TR
Type: Automotive, Flasher
Mounting: SMD (SMT)
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 9 V to 16.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U6433B-MFPG3
U6433B-MFPG3
PMIC - PMIC - Lighting, Ballast Controllers - U6433B-MFPG3 U6433B-MFPG3
Manufacturer: Microchip Technology Win Source Part Number: 107283-U6433B-MFPG3 Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 16.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 107283-U6433B-MFPG3
Packaging: Reel - TR
Type: Automotive, Flasher
Mounting: SMD (SMT)
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 9 V to 16.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U6433B-MFPG3
PMIC - Lighting, Ballast Controllers U6433B-MFPG3
IC FLASHER CNTRL 8SO

IC FLASHER CNTRL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U6433B-MFPG3 U6433B-MFPG3
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U6433B-MFPG3 PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details