High-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR HIGH-SIDE 16SOIC Product overview: U6084B-MFPG3 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-U6084B-MFPG3 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1115172-U6084B-MFPG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 25V (Max)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
High-Side Gate Driver IC Non-Inverting 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | U6084B-MFPG3-ND | 730-U6084B-MFPG3 | 1115172-U6084B-MFPG3 | U6084B-MFPG3 |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - U6084B-MFPG3 | Gate Drivers |
| Driver Type | High-side | High-side; High-Side | High-side | High-side |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting |
| Supply Voltage | 25 volts | 25 volts | 25 volts |