Microchip Technology, Inc. Clock and Timing IC U6046B-MY

Description
IC OSC TIMER CTRL ADJ FREQ 8DIP Product overview: U6046B-MY from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-U6046B-MY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC TIMER CTRL ADJ FREQ 8DIP Product overview: U6046B-MY from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-U6046B-MY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
689-U6046B-MY
Clock and Timing IC 689-U6046B-MY
IC OSC TIMER CTRL ADJ FREQ 8DIP Product overview: U6046B-MY from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-U6046B-MY can be used for catalog matching and distributor lookup.

IC OSC TIMER CTRL ADJ FREQ 8DIP Product overview: U6046B-MY from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-U6046B-MY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - U6046B-MY-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
U6046B-MY-ND
Programmable Timers and Oscillators U6046B-MY-ND
Timer Control IC Adjustable/Selectabl e 8-DIP

Timer Control IC Adjustable/Selectable 8-DIP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-MY
213630-U6046B-MY
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-MY 213630-U6046B-MY
Manufacturer: Microchip Technology Win Source Part Number: 213630-U6046B-MY Packaging: Tube/Rail Type: Timer Control Mounting: Through Hole Frequency: Adjustable/Selectabl e Family Name: U6046 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 1.3mA Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Germany, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 213630-U6046B-MY
Packaging: Tube/Rail
Type: Timer Control
Mounting: Through Hole
Frequency: Adjustable/Selectable
Family Name: U6046
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 24 V
Operating Supply Current: 1.3mA
Introduction Date: February 13, 1997
ECCN: EAR99
Country of Origin: Germany, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 689-U6046B-MY U6046B-MY-ND 213630-U6046B-MY
Product Name Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-MY
Package Type Tube Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51211-A08088-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
NE555 Single Precision Timer - NE555DRG3 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers