Microchip Technology, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-MFPG3Y U6046B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 051550-U6046B-MFPG3Y Packaging: Reel - TR Type: Timer Control Mounting: Surface Mount Frequency: Adjustable/Selectabl e Family Name: U6046 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 1.3mA Alternative Parts (Cross-Reference): U6046B-MFPY; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Germany, Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051550-U6046B-MFPG3Y Packaging: Reel - TR Type: Timer Control Mounting: Surface Mount Frequency: Adjustable/Selectabl e Family Name: U6046 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 1.3mA Alternative Parts (Cross-Reference): U6046B-MFPY; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Germany, Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-MFPG3Y - 051550-U6046B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-MFPG3Y
051550-U6046B-MFPG3Y
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-MFPG3Y 051550-U6046B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 051550-U6046B-MFPG3Y Packaging: Reel - TR Type: Timer Control Mounting: Surface Mount Frequency: Adjustable/Selectabl e Family Name: U6046 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 1.3mA Alternative Parts (Cross-Reference): U6046B-MFPY; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Germany, Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051550-U6046B-MFPG3Y
Packaging: Reel - TR
Type: Timer Control
Mounting: Surface Mount
Frequency: Adjustable/Selectable
Family Name: U6046
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 6 V to 24 V
Operating Supply Current: 1.3mA
Alternative Parts (Cross-Reference): U6046B-MFPY;
Introduction Date: February 13, 1997
ECCN: EAR99
Country of Origin: Germany, Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-U6046B-MFPG3Y
Clock and Timing IC 689-U6046B-MFPG3Y
IC OSC TIMER CTRL ADJ FREQ 8SOIC Product overview: U6046B-MFPG3Y from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-U6046B-MFPG3Y can be used for catalog matching and distributor lookup.

IC OSC TIMER CTRL ADJ FREQ 8SOIC Product overview: U6046B-MFPG3Y from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-U6046B-MFPG3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - U6046B-MFPG3Y-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
U6046B-MFPG3Y-ND
Programmable Timers and Oscillators U6046B-MFPG3Y-ND
Timer Control IC Adjustable/Selectabl e 8-SO

Timer Control IC Adjustable/Selectable 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 051550-U6046B-MFPG3Y 689-U6046B-MFPG3Y U6046B-MFPG3Y-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - U6046B-MFPG3Y Clock and Timing IC Programmable Timers and Oscillators
Package Type Surface Mount; 8-SO Tape & Reel (TR) Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MB15E03SLPFV1-G-BND-6E1 - 925783-MB15E03SLPFV1-G-BND-6E1 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details