Atmel Corporation PMIC - PMIC - Lighting, Ballast Controllers - U6043B-MFPG3Y U6043B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 051549-U6043B-MFPG3Y Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051549-U6043B-MFPG3Y Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U6043B-MFPG3Y
U6043B-MFPG3Y
PMIC - PMIC - Lighting, Ballast Controllers - U6043B-MFPG3Y U6043B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 051549-U6043B-MFPG3Y Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 051549-U6043B-MFPG3Y
Packaging: Reel - TR
Type: Automotive, Flasher
Mounting: SMD (SMT)
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-SO
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U6043B-MFPG3Y
PMIC - Lighting, Ballast Controllers U6043B-MFPG3Y
IC FLASHER CNTRL 8SO

IC FLASHER CNTRL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U6043B-MFPG3Y U6043B-MFPG3Y
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U6043B-MFPG3Y PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FS155-30T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details