Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - U479B-MFPG3Y U479B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115161-U479B-MFPG3Y Packaging: Reel - TR Type: Automotive, Lamp Failure Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115161-U479B-MFPG3Y Packaging: Reel - TR Type: Automotive, Lamp Failure Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U479B-MFPG3Y
U479B-MFPG3Y
PMIC - PMIC - Lighting, Ballast Controllers - U479B-MFPG3Y U479B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 1115161-U479B-MFPG3Y Packaging: Reel - TR Type: Automotive, Lamp Failure Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115161-U479B-MFPG3Y
Packaging: Reel - TR
Type: Automotive, Lamp Failure
Mounting: SMD (SMT)
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-SO
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U479B-MFPG3Y
PMIC - Lighting, Ballast Controllers U479B-MFPG3Y
IC LAMP OUTAGE CNTRL 8SO

IC LAMP OUTAGE CNTRL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U479B-MFPG3Y U479B-MFPG3Y
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U479B-MFPG3Y PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Lamp Failure
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS590 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac/dc
View Details