Microchip Technology, Inc. Power Management IC U4793B-MFPG3Y

Description
IC CURRENT MONITOR 8SOIC Product overview: U4793B-MFPG3Y from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-U4793B-MFPG3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CURRENT MONITOR 8SOIC Product overview: U4793B-MFPG3Y from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-U4793B-MFPG3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
734-U4793B-MFPG3Y
Power Management IC 734-U4793B-MFPG3Y
IC CURRENT MONITOR 8SOIC Product overview: U4793B-MFPG3Y from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-U4793B-MFPG3Y can be used for catalog matching and distributor lookup.

IC CURRENT MONITOR 8SOIC Product overview: U4793B-MFPG3Y from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-U4793B-MFPG3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - U4793B-MFPG3Y - 1275374-U4793B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - U4793B-MFPG3Y
1275374-U4793B-MFPG3Y
PMIC - PMIC - Current Regulation/Management - U4793B-MFPG3Y 1275374-U4793B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 1275374-U4793B-MFPG3 Y Packaging: Tape and Reel Mounting Style: SMD Function: Current Monitor Output Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: U4793B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 9V ~ 15V

Manufacturer: Microchip Technology
Win Source Part Number: 1275374-U4793B-MFPG3Y
Packaging: Tape and Reel
Mounting Style: SMD
Function: Current Monitor
Output Current: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: U4793B
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 9V ~ 15V

Buy Now
Current Regulation/Management - U4793B-MFPG3Y-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
U4793B-MFPG3Y-ND
Current Regulation/Management U4793B-MFPG3Y-ND
Current Monitor Regulator 20mA 8-SOIC

Current Monitor Regulator 20mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation-Management - U4793B-MFPG3Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Current Regulation-Management
U4793B-MFPG3Y
Integrated Circuits (ICs) - PMIC - Current Regulation-Management U4793B-MFPG3Y
IC CURRENT MONITOR 8SOIC

IC CURRENT MONITOR 8SOIC

Supplier's Site
PMIC - Current Regulation/Management - U4793B-MFPG3Y - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
U4793B-MFPG3Y
PMIC - Current Regulation/Management U4793B-MFPG3Y
IC CURRENT MONITOR 8SOIC

IC CURRENT MONITOR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 734-U4793B-MFPG3Y 1275374-U4793B-MFPG3Y U4793B-MFPG3Y-ND U4793B-MFPG3Y U4793B-MFPG3Y
Product Name Power Management IC PMIC - PMIC - Current Regulation/Management - U4793B-MFPG3Y Current Regulation/Management Integrated Circuits (ICs) - PMIC - Current Regulation-Management PMIC - Current Regulation/Management
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT81461VM101-TTR-ND - DigiKey
Specs
Package Type Other; 49-UFBGA, WLCSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1900246P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 1.50E-5 amps
View Details
Power Distribution Switches, Load Drivers - BTS500551TMCATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Auto Restart
View Details