Microchip Technology, Inc. Power Management IC U4793B-M

Description
IC CURRENT MONITOR 8DIP Product overview: U4793B-M from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-U4793B-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CURRENT MONITOR 8DIP Product overview: U4793B-M from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-U4793B-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
734-U4793B-M
Power Management IC 734-U4793B-M
IC CURRENT MONITOR 8DIP Product overview: U4793B-M from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-U4793B-M can be used for catalog matching and distributor lookup.

IC CURRENT MONITOR 8DIP Product overview: U4793B-M from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-U4793B-M can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Current Regulation/Management - U4793B-M - 1115158-U4793B-M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - U4793B-M
1115158-U4793B-M
PMIC - PMIC - Current Regulation/Management - U4793B-M 1115158-U4793B-M
Manufacturer: Microchip Technology Win Source Part Number: 1115158-U4793B-M Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 9 V to 15 V Output Current: 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115158-U4793B-M
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 9 V to 15 V
Output Current: 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Current Regulation/Management - U4793B-M - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
U4793B-M
PMIC - Current Regulation/Management U4793B-M
IC CURRENT MONITOR 44MV 8-DIP

IC CURRENT MONITOR 44MV 8-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation-Management - U4793B-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Current Regulation-Management
U4793B-M
Integrated Circuits (ICs) - PMIC - Current Regulation-Management U4793B-M
IC CURRENT MONITOR 44MV 8-DIP

IC CURRENT MONITOR 44MV 8-DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 734-U4793B-M 1115158-U4793B-M U4793B-M U4793B-M
Product Name Power Management IC PMIC - PMIC - Current Regulation/Management - U4793B-M PMIC - Current Regulation/Management Integrated Circuits (ICs) - PMIC - Current Regulation-Management
Package Type Other; Tube DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
View Details
Voltage Regulators - 1658312 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Gate Drivers - 2EDF7275KXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; 13-TFLGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details