Manufacturer: Microchip Technology
Win Source Part Number: 048397-U4468B
Packaging: Tube/Rail
Specifications: AM, FM
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 16-DIP
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 048397-U4468B |
| Product Name | Audio Special Purpose - U4468B |
| Supply Voltage (VS) | 4.5 to 9 volts |