Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101821-U4468B-MG
Number of Pins: 16
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant
Nominal Supply Current: 40 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101821-U4468B-MG |
| Product Name | OEM Parts - OEM Parts (T - Z) - U4468B-MG |