Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140906-U4091BM-RFNG
Packaging: Tape and Reel
Number of Pins: 44
Categories: Custom Parts
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Operating Temperature: 75 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140906-U4091BM-RFNG3Y |
| Product Name | Custom Parts - Custom Parts (U - Z) - U4091BM-RFNG3Y |