Atmel Corporation RFID, RF Access, Monitoring ICs - U3280M-NFBG3Y-18 U3280M-NFBG3Y-18

Description
Manufacturer: Microchip Technology Win Source Part Number: 143052-U3280M-NFBG3Y -18 Packaging: Reel - TR Type: RFID Transponder Frequency: 100kHz to 150kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSO Supply Voltage - Operating: 2 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 143052-U3280M-NFBG3Y -18 Packaging: Reel - TR Type: RFID Transponder Frequency: 100kHz to 150kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSO Supply Voltage - Operating: 2 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U3280M-NFBG3Y-18 - 143052-U3280M-NFBG3Y-18 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - U3280M-NFBG3Y-18
143052-U3280M-NFBG3Y-18
RFID, RF Access, Monitoring ICs - U3280M-NFBG3Y-18 143052-U3280M-NFBG3Y-18
Manufacturer: Microchip Technology Win Source Part Number: 143052-U3280M-NFBG3Y -18 Packaging: Reel - TR Type: RFID Transponder Frequency: 100kHz to 150kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSO Supply Voltage - Operating: 2 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 143052-U3280M-NFBG3Y-18
Packaging: Reel - TR
Type: RFID Transponder
Frequency: 100kHz to 150kHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSO
Supply Voltage - Operating: 2 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 143052-U3280M-NFBG3Y-18
Product Name RFID, RF Access, Monitoring ICs - U3280M-NFBG3Y-18
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details