Microchip Technology, Inc. Electronic Wholesale - U2794B-MFS U2794B-MFS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1275298-U2794B-MFS Packaging: Tube Function: Demodulator Supply Current: 35mA Noise Figure: 12dB P1dB: 3.5dBm LO Frequency: 70MHz ~ 1GHz RF Frequency: 40MHz ~ 1.03GHz Categories: RF/IF and RFID Supplier Device Package: 20-SSO Status: Obsolete Manufacturer Homepage: www.atmel.com Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): AD8348ARU-REEL7; SRF-2016; STV0367B; U2794B-MFS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 83 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1275298-U2794B-MFS Packaging: Tube Function: Demodulator Supply Current: 35mA Noise Figure: 12dB P1dB: 3.5dBm LO Frequency: 70MHz ~ 1GHz RF Frequency: 40MHz ~ 1.03GHz Categories: RF/IF and RFID Supplier Device Package: 20-SSO Status: Obsolete Manufacturer Homepage: www.atmel.com Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): AD8348ARU-REEL7; SRF-2016; STV0367B; U2794B-MFS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 83 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - U2794B-MFS - 1275298-U2794B-MFS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - U2794B-MFS
1275298-U2794B-MFS
Electronic Wholesale - U2794B-MFS 1275298-U2794B-MFS
Manufacturer: Microchip Technology Win Source Part Number: 1275298-U2794B-MFS Packaging: Tube Function: Demodulator Supply Current: 35mA Noise Figure: 12dB P1dB: 3.5dBm LO Frequency: 70MHz ~ 1GHz RF Frequency: 40MHz ~ 1.03GHz Categories: RF/IF and RFID Supplier Device Package: 20-SSO Status: Obsolete Manufacturer Homepage: www.atmel.com Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): AD8348ARU-REEL7; SRF-2016; STV0367B; U2794B-MFS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 83 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1275298-U2794B-MFS
Packaging: Tube
Function: Demodulator
Supply Current: 35mA
Noise Figure: 12dB
P1dB: 3.5dBm
LO Frequency: 70MHz ~ 1GHz
RF Frequency: 40MHz ~ 1.03GHz
Categories: RF/IF and RFID
Supplier Device Package: 20-SSO
Status: Obsolete
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 20-LSSOP
Alternative Parts (Cross-Reference): AD8348ARU-REEL7; SRF-2016; STV0367B; U2794B-MFS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 83
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1275298-U2794B-MFS
Product Name Electronic Wholesale - U2794B-MFS
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details