Atmel Corporation RF Modulators - U2793B-NFSG3H U2793B-NFSG3H

Description
Manufacturer: Microchip Technology Win Source Part Number: 384748-U2793B-NFSG3H Packaging: Reel - TR Test Frequency: 150MHz LO Frequency: 30MHz to 300MHz Noise Floor: -137dBm/Hz Output Power: 2dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-LSSOP (0.173", 4.40mm Width) Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 384748-U2793B-NFSG3H Packaging: Reel - TR Test Frequency: 150MHz LO Frequency: 30MHz to 300MHz Noise Floor: -137dBm/Hz Output Power: 2dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-LSSOP (0.173", 4.40mm Width) Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - U2793B-NFSG3H - 384748-U2793B-NFSG3H - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - U2793B-NFSG3H
384748-U2793B-NFSG3H
RF Modulators - U2793B-NFSG3H 384748-U2793B-NFSG3H
Manufacturer: Microchip Technology Win Source Part Number: 384748-U2793B-NFSG3H Packaging: Reel - TR Test Frequency: 150MHz LO Frequency: 30MHz to 300MHz Noise Floor: -137dBm/Hz Output Power: 2dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-LSSOP (0.173", 4.40mm Width) Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 384748-U2793B-NFSG3H
Packaging: Reel - TR
Test Frequency: 150MHz
LO Frequency: 30MHz to 300MHz
Noise Floor: -137dBm/Hz
Output Power: 2dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-LSSOP (0.173", 4.40mm Width)
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 384748-U2793B-NFSG3H
Product Name RF Modulators - U2793B-NFSG3H
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details