Microchip Technology, Inc. RF Modulators - U2790B-MFPG3 U2790B-MFPG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 901639-U2790B-MFPG3 Features: RF Modulator IC 100MHz ~ 1GHz 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 901639-U2790B-MFPG3 Features: RF Modulator IC 100MHz ~ 1GHz 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - U2790B-MFPG3 - 901639-U2790B-MFPG3 - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - U2790B-MFPG3
901639-U2790B-MFPG3
RF Modulators - U2790B-MFPG3 901639-U2790B-MFPG3
Manufacturer: Microchip Technology Win Source Part Number: 901639-U2790B-MFPG3 Features: RF Modulator IC 100MHz ~ 1GHz 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 901639-U2790B-MFPG3
Features: RF Modulator IC 100MHz ~ 1GHz 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 901639-U2790B-MFPG3
Product Name RF Modulators - U2790B-MFPG3
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details