Manufacturer: Microchip Technology
Win Source Part Number: 213628-U2739M-B
Packaging: Tray
Specifications: DAB
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Demodulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 213628-U2739M-B |
| Product Name | Audio Special Purpose - U2739M-B |
| Supply Voltage (VS) | 3 to 3.6 volts |