Microchip Technology, Inc. 1.55GHZ Rf Mixer U2730B-NFSG1

Description
IC MIXER 1.4-1.55GHZ 28SSO Product overview: U2730B-NFSG1 from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1.55GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2730B-NFSG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXER 1.4-1.55GHZ 28SSO Product overview: U2730B-NFSG1 from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1.55GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2730B-NFSG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.55GHZ Rf Mixer - 861-U2730B-NFSG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.55GHZ Rf Mixer
861-U2730B-NFSG1
1.55GHZ Rf Mixer 861-U2730B-NFSG1
IC MIXER 1.4-1.55GHZ 28SSO Product overview: U2730B-NFSG1 from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1.55GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2730B-NFSG1 can be used for catalog matching and distributor lookup.

IC MIXER 1.4-1.55GHZ 28SSO Product overview: U2730B-NFSG1 from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1.55GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2730B-NFSG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - U2730B-NFSG1 - 1115123-U2730B-NFSG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - U2730B-NFSG1
1115123-U2730B-NFSG1
RF Mixers - U2730B-NFSG1 1115123-U2730B-NFSG1
Manufacturer: Microchip Technology Win Source Part Number: 1115123-U2730B-NFSG1 Packaging: Reel - TR Frequency: 1.4GHz to 1.55GHz RF Type: Broadcast Radio, DAB Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-SSO Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115123-U2730B-NFSG1
Packaging: Reel - TR
Frequency: 1.4GHz to 1.55GHz
RF Type: Broadcast Radio, DAB
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 28-SSO
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Mixers - U2730B-NFSG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
U2730B-NFSG1
RF Mixers U2730B-NFSG1
RF Mixer IC Broadcast Radio, DAB 1.4GHz ~ 1.55GHz 28-SSO

RF Mixer IC Broadcast Radio, DAB 1.4GHz ~ 1.55GHz 28-SSO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 861-U2730B-NFSG1 1115123-U2730B-NFSG1 U2730B-NFSG1
Product Name 1.55GHZ Rf Mixer RF Mixers - U2730B-NFSG1 RF Mixers
Package Type Reel - TR 28-SSO Surface Mount; 28-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

26 - 44 GHz Double Balanced Mixer - CMD181K3 - Qorvo
Specs
Package Type Surface Mount; QFN
LO Power 17 dBm
Intercept Point (IP3) 27 dBm
View Details
2 suppliers
Wideband Tuner Upconverter - ACU2109 - Skyworks Solutions, Inc.
Specs
RF 50 to 860 MHz
IF 900 MHz
View Details
RF Mixers - 3157-ZX05-30W-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 300 to 4000 MHz
View Details
Balanced Mixers - NBM-10000-44000 - kTB Solutions
Specs
RF 10000 to 44000 MHz
LO 10000 to 44000 MHz
IF 0.0 to 14000 MHz
View Details