Microchip Technology, Inc. RFID, RF Access, Monitoring ICs U2270B-MFPY

Description
"RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U2270B-MFPY-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
U2270B-MFPY-ND
RFID, RF Access, Monitoring ICs U2270B-MFPY-ND
"RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154"", 3.90mm Width)"

"RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Rfid, 100Khz To 150Khz, Soic-16; Frequency Min Microchip - 71T5546 - Newark, An Avnet Company
Chicago, IL, United States
Rfid, 100Khz To 150Khz, Soic-16; Frequency Min Microchip
71T5546
Rfid, 100Khz To 150Khz, Soic-16; Frequency Min Microchip 71T5546
RFID, 100kHz to 150kHz, SOIC-16; Frequency Min:100kHz; Frequency Max:150kHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.6V; Supply Voltage Max:6.3V RoHS Compliant: Yes

RFID, 100kHz to 150kHz, SOIC-16; Frequency Min:100kHz; Frequency Max:150kHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.6V; Supply Voltage Max:6.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RFID Chips RFID Chips
Product Number U2270B-MFPY-ND 71T5546
Product Name RFID, RF Access, Monitoring ICs Rfid, 100Khz To 150Khz, Soic-16; Frequency Min Microchip
Frequency 100000 to 150000 Hz 100000 to 150000 Hz
Unlock Full Specs
to access all available technical data