"RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154"", 3.90mm Width)"
IC, RFID, 100kHz to 150kHz, SOIC-16, FULL REEL; Frequency Min:100kHz; Frequency Max:150kHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4V; Product Range:-RoHS Compliant: Yes
RFID, 100kHz to 150kHz, SOIC-16; Frequency Min:100kHz; Frequency Max:150kHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:10V; MSL:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | U2270B-MFPG3YTR-ND | 28X4147 |
| Product Name | RFID, RF Access, Monitoring ICs | Ic, Rfid, 100Khz To 150Khz, Soic-16, Full Reel; Frequency Min Microchip |
| Frequency | 100000 to 150000 Hz | 100000 to 150000 Hz |