IC MOTOR DRIVER 13V-16.8V 16SO Product overview: U211B-MFP from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U211B-MFP can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 901634-U211B-MFP
Operating Temperature Range: -10°C ~ 100°C (TA)
Features: - Motor Driver Bipolar On/Off 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: U211B
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MOTOR DRIVER 13V-16.8V 16SO
IC MOTOR DRIVER 13V-16.8V 16SO
Motor Driver Bipolar On/Off 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-U211B-MFP | 901634-U211B-MFP | U211B-MFP | U211B-MFP | U211B-MFP |
| Product Name | 13V 16.8V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - U211B-MFP | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | On/Off |