Manufacturer: Microchip Technology
Win Source Part Number: 1115115-U211B-M
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 18-DIP
Purpose: Triac Controller
Supply Voltage - Operating: 13 V to 16.8 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER 13V-16.8V 18DIP Product overview: U211B-M from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U211B-M can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 13V-16.8V 18DIP
Motor Driver Bipolar On/Off 18-DIP
IC MOTOR DRIVER 13V-16.8V 18DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1115115-U211B-M | 744-U211B-M | U211B-M | U211B-M | U211B-M |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - U211B-M | 13V 16.8V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 C (14 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| AC Input | 13 to 17 volts | ||||
| DC Input | 13 to 17 volts | 17 volts |