IC MOTOR DRIVER 13V-16.8V 14DIP Product overview: U209B-MY from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U209B-MY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 798598-U209B-MY
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 100°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Applications: General
Technology: Bipolar
Operating Supply Voltage: 13 V ~ 16.8 V
Function: Triac Controller
Interface: On/Off
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Triac
Motor Type - AC, DC: AC, Induction
Family Name: U209B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): UC3860N;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Germany, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 13V-16.8V 14DIP
IC MOTOR DRIVER 13V-16.8V 14DIP
Motor Driver Bipolar On/Off 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-U209B-MY | 798598-U209B-MY | U209B-MY | U209B-MY | U209B-MY |
| Product Name | 13V 16.8V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - U209B-MY | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | On/Off | ||||
| Operating Temperature | -10 C (14 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| DC Input | 17 volts | 13 to 17 volts |