IC MOTOR DRIVER 13V-16.8V 16SO
Motor Driver Bipolar On/Off 16-SOIC
IC MOTOR DRIVER 13V-16.8V 16SO
IC MOTOR DRVR, PHASE CONTROL, 165 A, SOIC-16; Motor Type:-; No. of Outputs:1Outputs; Output Current:165µA; Output Voltage:6V; Driver Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | U209B-MFPY | U209B-MFPY | U209B-MFPY | 71T5535 |
| Product Name | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Ic Motor Drvr, Phase Control, 165 A, Soic-16; Motor Type Microchip |
| Motor / System | Induction; AC, Induction |