Manufacturer: Microchip Technology
Win Source Part Number: 1275267-U209B-MFPG3Y
Packaging: Tape and Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Bipolar
Function: Triac Controller
Interface: On/Off
Output Configuration: Pre-Driver - Triac
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Status: Obsolete
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: U209B
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 13V ~ 16.8V
IC MOTOR DRIVER 13V-16.8V 16SO Product overview: U209B-MFPG3Y from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U209B-MFPG3Y can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 13V-16.8V 16SO
IC MOTOR DRIVER 13V-16.8V 16SO
Motor Driver Bipolar On/Off 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1275267-U209B-MFPG3Y | 744-U209B-MFPG3Y | U209B-MFPG3Y | U209B-MFPG3Y | U209B-MFPG3Y |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - U209B-MFPG3Y | 13V 16.8V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 C (14 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| AC Input | 13 to 17 volts | ||||
| DC Input | 13 to 17 volts | 17 volts |