Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - U2044B-MFPG3Y-66 U2044B-MFPG3Y-66

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115110-U2044B-MFPG3 Y-66 Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 14-SO Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115110-U2044B-MFPG3 Y-66 Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 14-SO Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U2044B-MFPG3Y-66
U2044B-MFPG3Y-66
PMIC - PMIC - Lighting, Ballast Controllers - U2044B-MFPG3Y-66 U2044B-MFPG3Y-66
Manufacturer: Microchip Technology Win Source Part Number: 1115110-U2044B-MFPG3 Y-66 Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 14-SO Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115110-U2044B-MFPG3Y-66
Packaging: Reel - TR
Type: Automotive, Flasher
Mounting: SMD (SMT)
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 14-SO
Supply Voltage - Operating: 8 V to 18 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - U2044B-MFPG3Y-66 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U2044B-MFPG3Y-66
PMIC - Lighting, Ballast Controllers U2044B-MFPG3Y-66
IC FLASHER CNTRL 10W DL 14SOIC

IC FLASHER CNTRL 10W DL 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U2044B-MFPG3Y-66 U2044B-MFPG3Y-66
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U2044B-MFPG3Y-66 PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
SLADAPT: Shoe Slave Adapter - 690545 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details