Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - U2043B-M U2043B-M

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115108-U2043B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115108-U2043B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U2043B-M
U2043B-M
PMIC - PMIC - Lighting, Ballast Controllers - U2043B-M U2043B-M
Manufacturer: Microchip Technology Win Source Part Number: 1115108-U2043B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1115108-U2043B-M
Packaging: Tube/Rail
Type: Automotive, Flasher
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U2043B-M
U2043B-M
PMIC - PMIC - Lighting, Ballast Controllers - U2043B-M U2043B-M
Manufacturer: Microchip Technology Win Source Part Number: 121267-U2043B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121267-U2043B-M
Packaging: Tube/Rail
Type: Automotive, Flasher
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 7mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Lighting, Ballast Controllers - U2043B-M - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U2043B-M
PMIC - Lighting, Ballast Controllers U2043B-M
IC FLASHER CNTRL 10W SGL 8DIP

IC FLASHER CNTRL 10W SGL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U2043B-M U2043B-M
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U2043B-M PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FA155 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details