Manufacturer: Microchip Technology
Win Source Part Number: 1275260-U2010B-MY
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: Bipolar
Function: Triac Controller
Interface: On/Off
Output Configuration: Pre-Driver - Triac
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: U2010B
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14.5V ~ 16.8V
IC MOTOR DRVR 14.5V-16.8V 16DIP Product overview: U2010B-MY from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MY can be used for catalog matching and distributor lookup.
Motor Driver Bipolar On/Off 16-PDIP
IC MOTOR DRVR 14.5V-16.8V 16DIP
IC MOTOR DRVR 14.5V-16.8V 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1275260-U2010B-MY | 744-U2010B-MY | U2010B-MY | U2010B-MY | U2010B-MY |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - U2010B-MY | 14.5V 16.8V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 C (14 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| AC Input | 14 to 17 volts | ||||
| DC Input | 14 to 17 volts | 17 volts |