Microchip Technology, Inc. 14.5V 16.8V Motor Driver IC U2010B-MFPY

Description
IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFPY from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFPY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFPY from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFPY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14.5V 16.8V Motor Driver IC
744-U2010B-MFPY
14.5V 16.8V Motor Driver IC 744-U2010B-MFPY
IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFPY from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFPY can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFPY from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFPY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFPY - 051541-U2010B-MFPY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFPY
051541-U2010B-MFPY
PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFPY 051541-U2010B-MFPY
Manufacturer: Microchip Technology Win Source Part Number: 051541-U2010B-MFPY Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: AC, Induction Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 16-SO Purpose: Triac Controller Supply Voltage - Operating: 14.5 V to 16.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 051541-U2010B-MFPY
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-SO
Purpose: Triac Controller
Supply Voltage - Operating: 14.5 V to 16.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - U2010B-MFPY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
U2010B-MFPY
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers U2010B-MFPY
IC MOTOR DRIVER 14.5V-16.8V 16SO

IC MOTOR DRIVER 14.5V-16.8V 16SO

Supplier's Site
Motor Drivers, Controllers - U2010B-MFPY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
U2010B-MFPY
Motor Drivers, Controllers U2010B-MFPY
Motor Driver Bipolar On/Off 16-SOIC

Motor Driver Bipolar On/Off 16-SOIC

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - U2010B-MFPY - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
U2010B-MFPY
PMIC - Motor Drivers, Controllers U2010B-MFPY
IC MOTOR DRIVER 14.5V-16.8V 16SO

IC MOTOR DRIVER 14.5V-16.8V 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-U2010B-MFPY 051541-U2010B-MFPY U2010B-MFPY U2010B-MFPY U2010B-MFPY
Product Name 14.5V 16.8V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFPY Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus On/Off
Operating Temperature -10 C (14 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
DC Input 17 volts 14 to 17 volts
Unlock Full Specs
to access all available technical data