Atmel Corporation 14.5V 16.8V Motor Driver IC U2010B-MFPG3Y

Description
IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFPG3Y from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFPG3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFPG3Y from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFPG3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14.5V 16.8V Motor Driver IC
744-U2010B-MFPG3Y
14.5V 16.8V Motor Driver IC 744-U2010B-MFPG3Y
IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFPG3Y from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFPG3Y can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFPG3Y from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFPG3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFPG3Y - 213627-U2010B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFPG3Y
213627-U2010B-MFPG3Y
PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFPG3Y 213627-U2010B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 213627-U2010B-MFPG3Y Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: AC, Induction Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 16-SO Purpose: Triac Controller Supply Voltage - Operating: 14.5 V to 16.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 213627-U2010B-MFPG3Y
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-SO
Purpose: Triac Controller
Supply Voltage - Operating: 14.5 V to 16.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - U2010B-MFPG3Y - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
U2010B-MFPG3Y
PMIC - Motor Drivers, Controllers U2010B-MFPG3Y
IC MOTOR DRIVER 14.5V-16.8V 16SO

IC MOTOR DRIVER 14.5V-16.8V 16SO

Supplier's Site Datasheet
Motor Drivers, Controllers - U2010B-MFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
U2010B-MFPG3Y
Motor Drivers, Controllers U2010B-MFPG3Y
Motor Driver Bipolar On/Off 16-SOIC

Motor Driver Bipolar On/Off 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - U2010B-MFPG3Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
U2010B-MFPG3Y
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers U2010B-MFPG3Y
IC MOTOR DRIVER 14.5V-16.8V 16SO

IC MOTOR DRIVER 14.5V-16.8V 16SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-U2010B-MFPG3Y 213627-U2010B-MFPG3Y U2010B-MFPG3Y U2010B-MFPG3Y U2010B-MFPG3Y
Product Name 14.5V 16.8V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFPG3Y PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
PC-Based Bus On/Off
Operating Temperature -10 C (14 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
DC Input 17 volts 14 to 17 volts
Unlock Full Specs
to access all available technical data