IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFPG3 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFPG3 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 112422-U2010B-MFPG3
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-SO
Purpose: Triac Controller
Supply Voltage - Operating: 14.5 V to 16.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 14.5V-16.8V 16SO
Motor Driver Bipolar On/Off 16-SOIC
IC MOTOR DRIVER 14.5V-16.8V 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-U2010B-MFPG3 | 112422-U2010B-MFPG3 | U2010B-MFPG3 | U2010B-MFPG3 | U2010B-MFPG3 |
| Product Name | 14.5V 16.8V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFPG3 | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | On/Off | ||||
| Operating Temperature | -10 C (14 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| DC Input | 17 volts | 14 to 17 volts |