Manufacturer: Microchip Technology
Win Source Part Number: 130407-U2010B-MFP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-SO
Purpose: Triac Controller
Supply Voltage - Operating: 14.5 V to 16.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer: Microchip Technology
Win Source Part Number: 1115106-U2010B-MFP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-SO
Purpose: Triac Controller
Supply Voltage - Operating: 14.5 V to 16.8 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER 14.5V-16.8V 16SO Product overview: U2010B-MFP from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-MFP can be used for catalog matching and distributor lookup.
Motor Driver Bipolar On/Off 16-SOIC
IC MOTOR DRIVER 14.5V-16.8V 16SO
IC MOTOR DRIVER 14.5V-16.8V 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 130407-U2010B-MFP | 744-U2010B-MFP | U2010B-MFP | U2010B-MFP | U2010B-MFP |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - U2010B-MFP | 14.5V 16.8V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 C (14 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| AC Input | 14 to 17 volts | ||||
| DC Input | 14 to 17 volts | 17 volts |