Microchip Technology, Inc. 14.5V 16.8V Motor Driver IC U2010B-M

Description
IC MOTOR DRVR 14.5V-16.8V 16DIP Product overview: U2010B-M from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRVR 14.5V-16.8V 16DIP Product overview: U2010B-M from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.5V 16.8V Motor Driver IC - 744-U2010B-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.5V 16.8V Motor Driver IC
744-U2010B-M
14.5V 16.8V Motor Driver IC 744-U2010B-M
IC MOTOR DRVR 14.5V-16.8V 16DIP Product overview: U2010B-M from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-M can be used for catalog matching and distributor lookup.

IC MOTOR DRVR 14.5V-16.8V 16DIP Product overview: U2010B-M from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2010B-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1351202-U2010B-M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1351202-U2010B-M
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1351202-U2010B-M
Win Source Part Number: 1351202-U2010B-M Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 1,400 Technology: Bipolar Function: Triac Controller Interface: On/Off Output Configuration: Pre-Driver - Triac Motor Type - AC, DC: AC, Induction Voltage - Supply: 14.5V ~ 16.8V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -10°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: U2010B Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1351202-U2010B-M
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 1,400
Technology: Bipolar
Function: Triac Controller
Interface: On/Off
Output Configuration: Pre-Driver - Triac
Motor Type - AC, DC: AC, Induction
Voltage - Supply: 14.5V ~ 16.8V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -10°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: U2010B
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - U2010B-M - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
U2010B-M
PMIC - Motor Drivers, Controllers U2010B-M
IC MOTOR DRVR 14.5V-16.8V 16DIP

IC MOTOR DRVR 14.5V-16.8V 16DIP

Supplier's Site Datasheet
Motor Drivers, Controllers - U2010B-M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
U2010B-M
Motor Drivers, Controllers U2010B-M
Motor Driver Bipolar On/Off 16-PDIP

Motor Driver Bipolar On/Off 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - U2010B-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
U2010B-M
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers U2010B-M
IC MOTOR DRVR 14.5V-16.8V 16DIP

IC MOTOR DRVR 14.5V-16.8V 16DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-U2010B-M 1351202-U2010B-M U2010B-M U2010B-M U2010B-M
Product Name 14.5V 16.8V Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
PC-Based Bus On/Off
Operating Temperature -10 C (14 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
DC Input 17 volts 14 to 17 volts
Unlock Full Specs
to access all available technical data