Atmel Corporation PMIC - PMIC - Motor Drivers, Controllers - U2008B U2008B

Description
Manufacturer: Microchip Technology Win Source Part Number: 397591-U2008B Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Motor Type - AC, DC: AC, Induction Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-DIP Purpose: Triac Controller Supply Voltage - Operating: 14.5 V to 16.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 397591-U2008B Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Motor Type - AC, DC: AC, Induction Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-DIP Purpose: Triac Controller Supply Voltage - Operating: 14.5 V to 16.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - U2008B - 397591-U2008B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - U2008B
397591-U2008B
PMIC - PMIC - Motor Drivers, Controllers - U2008B 397591-U2008B
Manufacturer: Microchip Technology Win Source Part Number: 397591-U2008B Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Motor Type - AC, DC: AC, Induction Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-DIP Purpose: Triac Controller Supply Voltage - Operating: 14.5 V to 16.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 397591-U2008B
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: 8-DIP
Purpose: Triac Controller
Supply Voltage - Operating: 14.5 V to 16.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-U2008B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-U2008B
Motor Driver IC 744-U2008B
IC MOTOR CNTRL ON/OFF 8DIP Product overview: U2008B from Atmel (Microchip Technology) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2008B can be used for catalog matching and distributor lookup.

IC MOTOR CNTRL ON/OFF 8DIP Product overview: U2008B from Atmel (Microchip Technology) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2008B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 397591-U2008B 744-U2008B
Product Name PMIC - PMIC - Motor Drivers, Controllers - U2008B Motor Driver IC
Operating Temperature -10 to 125 C (14 to 257 F) -10 to 125 C (14 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controllers Series MC 3603 S V3.0, 4-Quadrant PWM with RS232, CANopen or EtherCAT interface -  - FAULHABER MICROMO
Specs
Setup Computer
Configuration PC Board
Communication CANopen; RS232
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details