Manufacturer: Microchip Technology
Win Source Part Number: 384682-U2008B-MY
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Motor Type - AC, DC: AC, Induction
Family Name: U2008B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: 8-DIP
Purpose: Triac Controller
Supply Voltage - Operating: 14.5 V to 16.8 V
Introduction Date: July 11, 1996
ECCN: EAR99
Country of Origin: Germany, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 14.5V-16.8V 8DIP Product overview: U2008B-MY from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2008B-MY can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 14.5V-16.8V 8DIP
Motor Driver Bipolar On/Off 8-DIP
MOTOR DRIVER, PHASE CONTROLLER, 2 mA, DIP-8; Motor Type:-; No. of Outputs:1Outputs; Output Current:2mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:14.5V; Supply Voltage Max:16.8V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 14.5V-16.8V 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 384682-U2008B-MY | 744-U2008B-MY | U2008B-MY | U2008B-MY | 71T5526 | U2008B-MY |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - U2008B-MY | 14.5V 16.8V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Phase Controller, 2 Ma, Dip-8; Motor Type Microchip | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -10 to 125 C (14 to 257 F) | -10 C (14 F) | -10 to 125 C (14 to 257 F) | -10 to 125 C (14 to 257 F) | ||
| AC Input | 14 to 17 volts | 14 to 17 volts | ||||
| DC Input | 14 to 17 volts | 17 volts | 14 to 17 volts | |||
| PC-Based Bus | On/Off |