IC MOTOR DRIVER 14.5V-16.8V 8SO Product overview: U2008B-MFPY from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2008B-MFPY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 798597-U2008B-MFPY
Packaging: Tube
Operating Temperature Range: -10°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 14.5 V ~ 16.8 V
Function: Triac Controller
Interface: On/Off
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Triac
Motor Type - AC, DC: AC, Induction
Family Name: U2008B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): BD62011AFS-E2; RSHR6045DV20; BD62012FS-E2; RSHR4045CV20;
Introduction Date: July 11, 1996
ECCN: EAR99
Country of Origin: Germany, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 14.5V-16.8V 8SO
Motor Driver Bipolar On/Off 8-SO
IC MOTOR DRIVER 14.5V-16.8V 8SO
IC MOTOR DRIVER 14.5V-16.8V 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-U2008B-MFPY | 798597-U2008B-MFPY | U2008B-MFPY | U2008B-MFPY | 536-U2008B-MFPY | U2008B-MFPY |
| Product Name | 14.5V 16.8V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - U2008B-MFPY | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER 14.5V-16.8V 8SO | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | On/Off | |||||
| Operating Temperature | -10 C (14 F) | -10 to 125 C (14 to 257 F) | -10 to 125 C (14 to 257 F) | -10 to 125 C (14 to 257 F) | -10 to 125 C (14 to 257 F) | |
| DC Input | 17 volts | 14 to 17 volts | 14 volts | |||
| AC Input | 14 to 17 volts |